API Delevan, Inc. Fixed Inductors 1812-331F

Description
330nH Unshielded Inductor 604mA 550mOhm Max 2-SMD
Request a Quote Datasheet
Description
330nH Unshielded Inductor 604mA 550mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-331F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-331F-ND
Fixed Inductors 1812-331F-ND
330nH Unshielded Inductor 604mA 550mOhm Max 2-SMD

330nH Unshielded Inductor 604mA 550mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-331F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CME375-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details