API Delevan, Inc. Fixed Inductors 1812R-563J

Description
56µH Unshielded Inductor 191mA 5.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Inductor 191mA 5.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42139JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42139JDKR-ND
Fixed Inductors DN42139JDKR-ND
56µH Unshielded Inductor 191mA 5.5Ohm Max 1812 (4532 Metric)

56µH Unshielded Inductor 191mA 5.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42139JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42139JTR-ND
Fixed Inductors DN42139JTR-ND
56µH Unshielded Inductor 191mA 5.5Ohm Max 1812 (4532 Metric)

56µH Unshielded Inductor 191mA 5.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42139JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42139JCT-ND
Fixed Inductors DN42139JCT-ND
56µH Unshielded Inductor 191mA 5.5Ohm Max 1812 (4532 Metric)

56µH Unshielded Inductor 191mA 5.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42139JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details