API Delevan, Inc. Fixed Inductors 1812R-391K

Description
390nH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-391K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-391K-ND
Fixed Inductors 1812R-391K-ND
390nH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)

390nH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-391K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details