API Delevan, Inc. Fixed Inductors 1812R-223J

Description
22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42125JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42125JCT-ND
Fixed Inductors DN42125JCT-ND
22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42125JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42125JDKR-ND
Fixed Inductors DN42125JDKR-ND
22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42125JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42125JTR-ND
Fixed Inductors DN42125JTR-ND
22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1812R-223J
1001812-1812R-223J
Fixed Inductors - 1812R-223J 1001812-1812R-223J
Manufacturer: API Delevan Inc. Win Source Part Number: 1001812-1812R-223J Packaging: Reel - TR Current Rating: 250mA Inductance: 22μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 50 @ 2.5MHz Frequency - Self Resonant: 13MHz Frequency - Test: 2.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.2 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 1001812-1812R-223J
Packaging: Reel - TR
Current Rating: 250mA
Inductance: 22μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.5MHz
Frequency - Self Resonant: 13MHz
Frequency - Test: 2.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.2 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42125JCT-ND 1001812-1812R-223J
Product Name Fixed Inductors Fixed Inductors - 1812R-223J
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data