API Delevan, Inc. Fixed Inductors 1812-221K

Description
220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12221TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12221TR-ND
Fixed Inductors DN12221TR-ND
220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)

220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD Inductor and Choke - 71-1812-221K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-1812-221K
SMD Inductor and Choke 71-1812-221K
SMD Inductor 220nH 10% Unshielded Wirewound 1812 Product overview: 1812-221K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812-221K can be used for catalog matching and distributor lookup.

SMD Inductor 220nH 10% Unshielded Wirewound 1812 Product overview: 1812-221K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812-221K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1812-221K
905579-1812-221K
Fixed Inductors - 1812-221K 905579-1812-221K
Manufacturer: API Delevan Inc. Win Source Part Number: 905579-1812-221K Series: 1812 Operating Temperature Range: -55°C ~ 125°C Features: 220 nH Unshielded - Inductor 708 mA 400mOhm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN12221TR, 1812-221K TR 500, DN12221DKR, DN12221CT, 1812-221KB, 1812221K

Manufacturer: API Delevan Inc.
Win Source Part Number: 905579-1812-221K
Series: 1812
Operating Temperature Range: -55°C ~ 125°C
Features: 220 nH Unshielded - Inductor 708 mA 400mOhm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: DN12221TR, 1812-221K TR 500, DN12221DKR, DN12221CT, 1812-221KB, 1812221K

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN12221TR-ND 71-1812-221K 905579-1812-221K
Product Name Fixed Inductors SMD Inductor and Choke Fixed Inductors - 1812-221K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Iron Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details