API Delevan, Inc. Fixed Inductors 1812R-122F

Description
1.2µH Unshielded Inductor 604mA 550mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 604mA 550mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-122F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-122F-ND
Fixed Inductors 1812R-122F-ND
1.2µH Unshielded Inductor 604mA 550mOhm Max 2-SMD

1.2µH Unshielded Inductor 604mA 550mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-122F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers