API Delevan, Inc. Fixed Inductors 1812R-101K

Description
100nH Unshielded Inductor 818mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Inductor 818mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-101KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-101KTR-ND
Fixed Inductors 1812R-101KTR-ND
100nH Unshielded Inductor 818mA 300mOhm Max 1812 (4532 Metric)

100nH Unshielded Inductor 818mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-101KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C4R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
0402DF Ferrite Chip Inductors - 0402DF-200 0402DF-200XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details