API Delevan, Inc. Fixed Inductors 1812R-393K

Description
39µH Unshielded Inductor 211mA 4.5Ohm Max 2-SMD
Request a Quote Datasheet
Description
39µH Unshielded Inductor 211mA 4.5Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-393K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-393K-ND
Fixed Inductors 1812R-393K-ND
39µH Unshielded Inductor 211mA 4.5Ohm Max 2-SMD

39µH Unshielded Inductor 211mA 4.5Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-393K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details