API Delevan, Inc. Fixed Inductors 1812-224F

Description
220µH Unshielded Inductor 142mA 10Ohm Max 2-SMD
Request a Quote Datasheet
Description
220µH Unshielded Inductor 142mA 10Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-224F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-224F-ND
Fixed Inductors 1812-224F-ND
220µH Unshielded Inductor 142mA 10Ohm Max 2-SMD

220µH Unshielded Inductor 142mA 10Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-224F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details