API Delevan, Inc. Fixed Inductors 1812R-273J

Description
27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42128JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42128JTR-ND
Fixed Inductors DN42128JTR-ND
27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42128JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42128JDKR-ND
Fixed Inductors DN42128JDKR-ND
27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42128JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42128JCT-ND
Fixed Inductors DN42128JCT-ND
27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42128JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers