API Delevan, Inc. Fixed Inductors 1812-474J

Description
470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12474JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12474JTR-ND
Fixed Inductors DN12474JTR-ND
470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)

470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN12474JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details