API Delevan, Inc. Fixed Inductors 1812R-474J

Description
470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42137JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42137JTR-ND
Fixed Inductors DN42137JTR-ND
470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)

470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42137JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42137JDKR-ND
Fixed Inductors DN42137JDKR-ND
470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)

470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42137JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42137JCT-ND
Fixed Inductors DN42137JCT-ND
470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)

470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 1812R-474J - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1812R-474J
Fixed Inductors 1812R-474J
FIXED IND 470UH 88MA 26 OHM SMD

FIXED IND 470UH 88MA 26 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42137JTR-ND 1812R-474J
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details