API Delevan, Inc. Fixed Inductors 1812R-123H

Description
12µH Unshielded Inductor 317mA 2Ohm Max 2-SMD
Request a Quote Datasheet
Description
12µH Unshielded Inductor 317mA 2Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-123H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-123H-ND
Fixed Inductors 1812R-123H-ND
12µH Unshielded Inductor 317mA 2Ohm Max 2-SMD

12µH Unshielded Inductor 317mA 2Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-123H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details