API Delevan, Inc. Fixed Inductors 1812-152J

Description
1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12152JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12152JTR-ND
Fixed Inductors DN12152JTR-ND
1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1812-152J
1001775-1812-152J
Fixed Inductors - 1812-152J 1001775-1812-152J
Manufacturer: API Delevan Inc. Win Source Part Number: 1001775-1812-152J Packaging: Reel - TR Current Rating: 578mA Inductance: 1.5μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 50 @ 7.9MHz Frequency - Self Resonant: 70MHz Frequency - Test: 7.9MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: API Delevan Inc.
Win Source Part Number: 1001775-1812-152J
Packaging: Reel - TR
Current Rating: 578mA
Inductance: 1.5μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 50 @ 7.9MHz
Frequency - Self Resonant: 70MHz
Frequency - Test: 7.9MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN12152JTR-ND 1001775-1812-152J
Product Name Fixed Inductors Fixed Inductors - 1812-152J
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - UT2020-001 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J825JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details