API Delevan, Inc. Fixed Inductors 1812R-153K

Description
15µH Unshielded Inductor 283mA 2.5Ohm Max 2-SMD
Request a Quote Datasheet
Description
15µH Unshielded Inductor 283mA 2.5Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-153K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-153K-ND
Fixed Inductors 1812R-153K-ND
15µH Unshielded Inductor 283mA 2.5Ohm Max 2-SMD

15µH Unshielded Inductor 283mA 2.5Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-153K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-1N2 0201HT-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details