API Delevan, Inc. Fixed Inductors 1812R-822J

Description
8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42141JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42141JTR-ND
Fixed Inductors DN42141JTR-ND
8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)

8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42141JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42141JCT-ND
Fixed Inductors DN42141JCT-ND
8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)

8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42141JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42141JDKR-ND
Fixed Inductors DN42141JDKR-ND
8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)

8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42141JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details