API Delevan, Inc. Fixed Inductors 1812R-182G

Description
1.8µH Unshielded Inductor 556mA 650mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 556mA 650mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-182G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-182G-ND
Fixed Inductors 1812R-182G-ND
1.8µH Unshielded Inductor 556mA 650mOhm Max 2-SMD

1.8µH Unshielded Inductor 556mA 650mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-182G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Leaded Inductors - 1678414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Lead Style Radial; Radial
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-56N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details