API Delevan, Inc. Fixed Inductors 1812R-682H

Description
6.8µH Unshielded Inductor 409mA 1.2Ohm Max 2-SMD
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 409mA 1.2Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-682H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-682H-ND
Fixed Inductors 1812R-682H-ND
6.8µH Unshielded Inductor 409mA 1.2Ohm Max 2-SMD

6.8µH Unshielded Inductor 409mA 1.2Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-682H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data