API Delevan, Inc. Fixed Inductors 1812-393G

Description
39µH Unshielded Inductor 211mA 4.5Ohm Max 2-SMD
Request a Quote Datasheet
Description
39µH Unshielded Inductor 211mA 4.5Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-393G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-393G-ND
Fixed Inductors 1812-393G-ND
39µH Unshielded Inductor 211mA 4.5Ohm Max 2-SMD

39µH Unshielded Inductor 211mA 4.5Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-393G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details