API Delevan, Inc. Fixed Inductors 1812R-392J

Description
3.9µH Unshielded Inductor 472mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 472mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42133JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42133JTR-ND
Fixed Inductors DN42133JTR-ND
3.9µH Unshielded Inductor 472mA 900mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Inductor 472mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42133JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42133JCT-ND
Fixed Inductors DN42133JCT-ND
3.9µH Unshielded Inductor 472mA 900mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Inductor 472mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42133JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42133JDKR-ND
Fixed Inductors DN42133JDKR-ND
3.9µH Unshielded Inductor 472mA 900mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Inductor 472mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42133JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers