API Delevan, Inc. Fixed Inductors 1812-470M

Description
47nH Unshielded Inductor 870mA 200mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Inductor 870mA 200mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-470M-ND
Fixed Inductors 1812-470M-ND
47nH Unshielded Inductor 870mA 200mOhm Max 1812 (4532 Metric)

47nH Unshielded Inductor 870mA 200mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-470M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
Surface Mount Inductors - 2125996P - RS Components, Ltd.
Specs
Inductance Range 2700 microH
Rated DC Current 90 milliamps
Standards and Certifications RoHS
View Details
0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details