API Delevan, Inc. Fixed Inductors 1812R-152J

Description
1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42117JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42117JCT-ND
Fixed Inductors DN42117JCT-ND
1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42117JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42117JDKR-ND
Fixed Inductors DN42117JDKR-ND
1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42117JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42117JTR-ND
Fixed Inductors DN42117JTR-ND
1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42117JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 2126034 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 20
View Details
0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details