API Delevan, Inc. Fixed Inductors 1812-154H

Description
150µH Unshielded Inductor 149mA 9Ohm Max 2-SMD
Request a Quote Datasheet
Description
150µH Unshielded Inductor 149mA 9Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-154H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-154H-ND
Fixed Inductors 1812-154H-ND
150µH Unshielded Inductor 149mA 9Ohm Max 2-SMD

150µH Unshielded Inductor 149mA 9Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-154H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers