API Delevan, Inc. Fixed Inductors 1812-561J

Description
560nH Unshielded Inductor 409mA 1.2Ohm Max 2-SMD
Request a Quote Datasheet
Description
560nH Unshielded Inductor 409mA 1.2Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-561J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-561J-ND
Fixed Inductors 1812-561J-ND
560nH Unshielded Inductor 409mA 1.2Ohm Max 2-SMD

560nH Unshielded Inductor 409mA 1.2Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-561J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-33N 0402CT-33NXJRW , 0402CT-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details