API Delevan, Inc. Fixed Inductors 1812R-103J

Description
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42112JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42112JDKR-ND
Fixed Inductors DN42112JDKR-ND
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42112JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42112JTR-ND
Fixed Inductors DN42112JTR-ND
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42112JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42112JCT-ND
Fixed Inductors DN42112JCT-ND
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 1812R-103J - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1812R-103J
Fixed Inductors 1812R-103J
FIXED IND 10UH 354MA 1.6 OHM SMD

FIXED IND 10UH 354MA 1.6 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42112JDKR-ND 1812R-103J
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 38.7 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0805-J243JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details