API Delevan, Inc. Fixed Inductors 1812R-332J

Description
3.3µH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42130JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42130JCT-ND
Fixed Inductors DN42130JCT-ND
3.3µH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42130JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42130JDKR-ND
Fixed Inductors DN42130JDKR-ND
3.3µH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42130JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42130JTR-ND
Fixed Inductors DN42130JTR-ND
3.3µH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42130JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details