API Delevan, Inc. Fixed Inductors 1812-220M

Description
22nH Unshielded Inductor 1.23A 100mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Inductor 1.23A 100mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-220M-ND
Fixed Inductors 1812-220M-ND
22nH Unshielded Inductor 1.23A 100mOhm Max 1812 (4532 Metric)

22nH Unshielded Inductor 1.23A 100mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-220M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details