API Delevan, Inc. Fixed Inductors 1812R-120M

Description
12nH Unshielded Inductor 1.23A 100mOhm Max 2-SMD
Request a Quote Datasheet
Description
12nH Unshielded Inductor 1.23A 100mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-120M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-120M-ND
Fixed Inductors 1812R-120M-ND
12nH Unshielded Inductor 1.23A 100mOhm Max 2-SMD

12nH Unshielded Inductor 1.23A 100mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-120M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-1 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
3 suppliers
Common Mode Chokes - 1857607 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details