API Delevan, Inc. Fixed Inductors 1812-273H

Description
27µH Unshielded Inductor 236mA 3.6Ohm Max 2-SMD
Request a Quote Datasheet
Description
27µH Unshielded Inductor 236mA 3.6Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-273H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-273H-ND
Fixed Inductors 1812-273H-ND
27µH Unshielded Inductor 236mA 3.6Ohm Max 2-SMD

27µH Unshielded Inductor 236mA 3.6Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-273H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers