API Delevan, Inc. Fixed Inductors 1812R-104G

Description
100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD
Request a Quote Datasheet
Description
100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-104G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-104G-ND
Fixed Inductors 1812R-104G-ND
100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD

100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-104G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Leaded Inductors - 1910582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details
SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details