API Delevan, Inc. Fixed Inductors 1812R-272J

Description
2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42127JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42127JCT-ND
Fixed Inductors DN42127JCT-ND
2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42127JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42127JDKR-ND
Fixed Inductors DN42127JDKR-ND
2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42127JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42127JTR-ND
Fixed Inductors DN42127JTR-ND
2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42127JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details