API Delevan, Inc. Fixed Inductors 1812-471J

Description
470nH Unshielded Inductor 501mA 800mOhm Max 2-SMD
Request a Quote Datasheet
Description
470nH Unshielded Inductor 501mA 800mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-471J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-471J-ND
Fixed Inductors 1812-471J-ND
470nH Unshielded Inductor 501mA 800mOhm Max 2-SMD

470nH Unshielded Inductor 501mA 800mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-471J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
SMD 0.015uH 500MHz Inductor and Choke - 71-36401E15NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details