API Delevan, Inc. Fixed Inductors 1812R-562J

Description
5.6µH Unshielded Inductor 427mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 427mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42138JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42138JDKR-ND
Fixed Inductors DN42138JDKR-ND
5.6µH Unshielded Inductor 427mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Inductor 427mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42138JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42138JCT-ND
Fixed Inductors DN42138JCT-ND
5.6µH Unshielded Inductor 427mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Inductor 427mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42138JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42138JTR-ND
Fixed Inductors DN42138JTR-ND
5.6µH Unshielded Inductor 427mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Inductor 427mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42138JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details