API Delevan, Inc. Fixed Inductors 1812R-102J

Description
1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42111JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42111JCT-ND
Fixed Inductors DN42111JCT-ND
1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42111JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42111JTR-ND
Fixed Inductors DN42111JTR-ND
1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42111JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42111JDKR-ND
Fixed Inductors DN42111JDKR-ND
1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42111JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details