API Delevan, Inc. Fixed Inductors 1812R-822F

Description
FIXED IND 8.2UH 375MA 1.4 OHM
Request a Quote Datasheet
Description
FIXED IND 8.2UH 375MA 1.4 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1812R-822FDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1812R-822FDKR-ND
Fixed Inductors 197-1812R-822FDKR-ND
FIXED IND 8.2UH 375MA 1.4 OHM

FIXED IND 8.2UH 375MA 1.4 OHM

Buy Now Datasheet
Fixed Inductors - 197-1812R-822FTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1812R-822FTR-ND
Fixed Inductors 197-1812R-822FTR-ND
8.2µH Unshielded Inductor 375mA 1.4Ohm Max 2-SMD

8.2µH Unshielded Inductor 375mA 1.4Ohm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 197-1812R-822FCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1812R-822FCT-ND
Fixed Inductors 197-1812R-822FCT-ND
FIXED IND 8.2UH 375MA 1.4 OHM

FIXED IND 8.2UH 375MA 1.4 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1812R-822FDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details