API Delevan, Inc. Fixed Inductors 1812-823K

Description
82µH Unshielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12823TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12823TR-ND
Fixed Inductors DN12823TR-ND
82µH Unshielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)

82µH Unshielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN12823TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C103KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details