API Delevan, Inc. Fixed Inductors 1812R-560J

Description
56nH Unshielded Inductor 770mA 250mOhm Max 2-SMD
Request a Quote Datasheet
Description
56nH Unshielded Inductor 770mA 250mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-560J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-560J-ND
Fixed Inductors 1812R-560J-ND
56nH Unshielded Inductor 770mA 250mOhm Max 2-SMD

56nH Unshielded Inductor 770mA 250mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-560J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details