API Delevan, Inc. Fixed Inductors 1812-273J

Description
27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12273JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12273JTR-ND
Fixed Inductors DN12273JTR-ND
27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN12273JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12273JCT-ND
Fixed Inductors DN12273JCT-ND
FIXED IND 27UH 236MA 3.6 OHM SMD

FIXED IND 27UH 236MA 3.6 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN12273JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers