API Delevan, Inc. Fixed Inductors 1812-223J

Description
22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12223JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12223JTR-ND
Fixed Inductors DN12223JTR-ND
22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN12223JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details