680nH Unshielded Inductor 379mA 1.4Ohm Max 1812 (4532 Metric)
FIXED IND 680NH 379MA 1.4 OHM
FIXED IND 680NH 379MA 1.4 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 197-1812R-681KTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Iron |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |