API Delevan, Inc. Fixed Inductors 1812R-221H

Description
220nH Unshielded Inductor 708mA 400mOhm Max 2-SMD
Request a Quote Datasheet
Description
220nH Unshielded Inductor 708mA 400mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-221H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-221H-ND
Fixed Inductors 1812R-221H-ND
220nH Unshielded Inductor 708mA 400mOhm Max 2-SMD

220nH Unshielded Inductor 708mA 400mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-221H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-51N 0402DC-51NXJRW , 0402DC-51NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers