API Delevan, Inc. Fixed Inductors 1812R-101H

Description
100nH Unshielded Inductor 818mA 300mOhm Max 2-SMD
Request a Quote Datasheet
Description
100nH Unshielded Inductor 818mA 300mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-101H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-101H-ND
Fixed Inductors 1812R-101H-ND
100nH Unshielded Inductor 818mA 300mOhm Max 2-SMD

100nH Unshielded Inductor 818mA 300mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-101H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details