API Delevan, Inc. Fixed Inductors 1812R-102K

Description
1µH Unshielded Inductor 634mA 500mOhm Max 2-SMD
Request a Quote Datasheet
Description
1µH Unshielded Inductor 634mA 500mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-102KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-102KTR-ND
Fixed Inductors 1812R-102KTR-ND
1µH Unshielded Inductor 634mA 500mOhm Max 2-SMD

1µH Unshielded Inductor 634mA 500mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-102KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176638-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details