API Delevan, Inc. Fixed Inductors 1812-153G

Description
15µH Unshielded Inductor 283mA 2.5Ohm Max 2-SMD
Request a Quote Datasheet
Description
15µH Unshielded Inductor 283mA 2.5Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-153G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-153G-ND
Fixed Inductors 1812-153G-ND
15µH Unshielded Inductor 283mA 2.5Ohm Max 2-SMD

15µH Unshielded Inductor 283mA 2.5Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-153G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers