API Delevan, Inc. Fixed Inductors 1812-824K

Description
820µH Unshielded Inductor 67mA 45Ohm Max 2-SMD
Request a Quote Datasheet
Description
820µH Unshielded Inductor 67mA 45Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-824K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-824K-ND
Fixed Inductors 1812-824K-ND
820µH Unshielded Inductor 67mA 45Ohm Max 2-SMD

820µH Unshielded Inductor 67mA 45Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-824K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers