API Delevan, Inc. Fixed Inductors 1812R-182F

Description
1.8µH Unshielded Inductor 556mA 650mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 556mA 650mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-182F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-182F-ND
Fixed Inductors 1812R-182F-ND
1.8µH Unshielded Inductor 556mA 650mOhm Max 2-SMD

1.8µH Unshielded Inductor 556mA 650mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-182F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details