API Delevan, Inc. Fixed Inductors 1812R-102F

Description
FIXED IND 1UH 634MA 500 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 634MA 500 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1812R-102FDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1812R-102FDKR-ND
Fixed Inductors 197-1812R-102FDKR-ND
FIXED IND 1UH 634MA 500 MOHM SMD

FIXED IND 1UH 634MA 500 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 197-1812R-102FTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1812R-102FTR-ND
Fixed Inductors 197-1812R-102FTR-ND
1µH Unshielded Inductor 634mA 500mOhm Max 2-SMD

1µH Unshielded Inductor 634mA 500mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 197-1812R-102FCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1812R-102FCT-ND
Fixed Inductors 197-1812R-102FCT-ND
FIXED IND 1UH 634MA 500 MOHM SMD

FIXED IND 1UH 634MA 500 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1812R-102FDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 6800 microH
View Details
Surface Mount Inductors - 2567699P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Fixed Inductors - 0402CS-1N2XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details