API Delevan, Inc. Fixed Inductors 1812-560K

Description
56nH Unshielded Inductor 770mA 250mOhm Max 2-SMD
Request a Quote Datasheet
Description
56nH Unshielded Inductor 770mA 250mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-560K-ND
Fixed Inductors 1812-560K-ND
56nH Unshielded Inductor 770mA 250mOhm Max 2-SMD

56nH Unshielded Inductor 770mA 250mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-560K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615A2R2K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N2 0402DC-6N2XJRW , 0402DC-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details