API Delevan, Inc. Fixed Inductors 1812R-223K

Description
22µH Unshielded Inductor 250mA 3.2Ohm Max 2-SMD
Request a Quote Datasheet
Description
22µH Unshielded Inductor 250mA 3.2Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-223K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-223K-ND
Fixed Inductors 1812R-223K-ND
22µH Unshielded Inductor 250mA 3.2Ohm Max 2-SMD

22µH Unshielded Inductor 250mA 3.2Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-223K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1625813-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Surface Mount Inductors - 2125982 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details
760mA Inductor and Choke - 71-0402CS-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details