API Delevan, Inc. Fixed Inductors 1812R-473J

Description
47µH Unshielded Inductor 200mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Inductor 200mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42136JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42136JCT-ND
Fixed Inductors DN42136JCT-ND
47µH Unshielded Inductor 200mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 200mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42136JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42136JDKR-ND
Fixed Inductors DN42136JDKR-ND
47µH Unshielded Inductor 200mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 200mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42136JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42136JTR-ND
Fixed Inductors DN42136JTR-ND
47µH Unshielded Inductor 200mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 200mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42136JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers